Status: | Unknown |
---|---|
Series: | U2J X Series FT-CAP |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.95
|
1,450
in stock
|
Buy Now | |
Rapid Electronics
from US$0.50
|
2,000
in stock
|
Buy Now | |
Distrelec
from US$0.88
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
-
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
element14
from US$0.49
|
-
|
Buy Now | |
TTI Europe
from US$0.38
|
-
|
Buy Now | |
Farnell
from US$0.71
|
-
|
Buy Now |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 1210 [3225 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | U2J |
Product Range | U2J X Series FT-CAP |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
KEMET Multilayer Ceramic Capacitors MLCC - SMD/SMT 25volts 220nF 5% U2J AUTO | Distrelec |
Capacitor Ceramic 1210 220nF 25V U2J 5% | RS |
Cap, 0.22Μf, 25V, 5%, U2J, 1210 | Newark Electronics |
Multilayer Ceramic Capacitor, 0.22 uF, 25 V, ± 5%, U2J (N750), 1210 [3225 Metric] | Avnet America |
CAP, 0.22µF, 25V, 5%, U2J, 1210 | element14 |
Where can I find additional details, specifications and documents for a C1210X224J3JACAUTO?
Additional datasheets, footprints and schematics for C1210X224J3JACAUTO are listed on our Part Details page. You can also find images and similar parts to C1210X224J3JACAUTO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1210X224J3JACAUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1210X224J3JACAUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1210X224J3JACAUTO fall under?
The C1210X224J3JACAUTO is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C1210X224J3JACAUTO when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1210X224J3JACAUTO you can contact the distributor directly for product support, shipping queries etc.
Is the C1210X224J3JACAUTO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1210X224J3JACAUTO have stock available?
Authorised distributors including Rapid Electronics, Distrelec, RS, Newark Electronics and Avnet America have stock available or on a lead time for C1210X224J3JACAUTO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1210X224J3JACAUTO often in real-time on the comparison pages.
What if I can't find stock of C1210X224J3JACAUTO?
You can fill out our help required form which you can use to request a quote for C1210X224J3JACAUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.