Status: | Unknown |
---|---|
Series: | ArcShield&trade |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
14,889
in stock
|
Buy Now | |
element14
from US$0.22
|
14,889
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
1,520
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 47000pF |
---|---|
Voltage Rating | 1kV |
Ceramic Capacitor Case | 1210 ^3225 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | ArcShield&trade |
CAP, 0.047µF, 1 KV, 10%, X7R, 1210 | element14 |
Cap, Mlcc, X7R, 0.047Uf, 1Kv, 1210 | Newark Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 0.047 uF, 1000 V, ± 10%, X7R, 1210 [3225 Metric] | Avnet America |
Cap Ceramic 0.047uF 1000V X7R 10% SMD 1210 125?C Embossed Plastic T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a C1210W473KDRACTU?
Additional datasheets, footprints and schematics for C1210W473KDRACTU are listed on our Part Details page. You can also find images and similar parts to C1210W473KDRACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1210W473KDRACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1210W473KDRACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1210W473KDRACTU fall under?
The C1210W473KDRACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C1210W473KDRACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1210W473KDRACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C1210W473KDRACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1210W473KDRACTU have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for C1210W473KDRACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1210W473KDRACTU often in real-time on the comparison pages.
What if I can't find stock of C1210W473KDRACTU?
You can fill out our help required form which you can use to request a quote for C1210W473KDRACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.