Status: | Unknown |
---|---|
Series: | C Series KEMET |
RoHS: | Unknown |
Capacitance | 6.8µF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 1210 [3225 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | C Series KEMET |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Cap, 6.8Uf, 25V, Mlcc, 1210 Rohs Compliant: Yes |Kemet C1210C685K3RACTU | Newark Electronics |
CAP, 6.8µF, 25V, 10%, X7R, 1210 | element14 |
Multilayer Ceramic Capacitor, 6.8 uF, 25 V, ± 10%, X7R, 1210 [3225 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a C1210C685K3RACTU?
Additional datasheets, footprints and schematics for C1210C685K3RACTU are listed on our Part Details page. You can also find images and similar parts to C1210C685K3RACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1210C685K3RACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1210C685K3RACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1210C685K3RACTU fall under?
The C1210C685K3RACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C1210C685K3RACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1210C685K3RACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C1210C685K3RACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1210C685K3RACTU have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for C1210C685K3RACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1210C685K3RACTU often in real-time on the comparison pages.
What if I can't find stock of C1210C685K3RACTU?
You can fill out our help required form which you can use to request a quote for C1210C685K3RACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.