C1210C475K3RACTU Capacitors by KEMET

CAP 4.7µF 25V 10% X7R 1210

Status: Unknown
Series: C Series KEMET
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

KEMET’s X7R dielectric features a 125°C maximum operating temperature and is considered “temperature stable.” The Electronics Components, Assemblies & Materials Association (EIA) characterizes X7R dielectric as a Class II material. Components of this classification are fixed, ceramic dielectric capacitors suited for bypass and decoupling applications or for frequency discriminating circuits where Q and stability of capacitance characteristics are not critical. X7R exhibits a predictable change in capacitance with respect to time and voltage and boasts a minimal change in capacitance with reference to ambient temperature. Capacitance change is limited to ±15% from -55°C to +125°C.

Where to Buy

Prices starting from US$0.15

Distributor Stock
Logo for RS
RS
from US$0.23
990
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.19
40,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.30
2,500
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.17
2,500
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.24
1,800
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.22
934
in stock
Buy Now
Logo for element14
element14
from US$0.23
744
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.29
436
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.17
287
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.15
-
Buy Now

Specifications

Capacitance 4.7µF
Voltage Rating 25V
Ceramic Capacitor Case 1210 [3225 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Product Range C Series KEMET
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Multilayer Ceramic Capacitor, 4.7 uF, 25 V, ± 10%, X7R, 1210 [3225 Metric] | Avnet America
Capacitor: ceramic | Transfer Multisort Elektronik
Capacitor 1210 4.7uF 25V | RS
CAP, 4.7µF, 25V, 10%, X7R, 1210 | Farnell
KEMET Ceramic Capacitor 4.7uF, 25VDC, 1210, ± | Distrelec
Multilayer Ceramic Capacitor, C Series, 4.7 - F, - 10%, X7R, 25 V, 1210 [3225 Metric] Rohs Compliant: Yes |Kemet C1210C475K3RACTU | Newark Electronics
1210 C 4.7uF Ceramic Multilayer Capacitor, 25 VDC, +125degC, X7R Dielec, +/-10% | KEMET C1210C475K3RACTU | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C1210C475K3RACTU?

Additional datasheets, footprints and schematics for C1210C475K3RACTU are listed on our Part Details page. You can also find images and similar parts to C1210C475K3RACTU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C1210C475K3RACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1210C475K3RACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C1210C475K3RACTU fall under?

The C1210C475K3RACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to C1210C475K3RACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C1210C475K3RACTU you can contact the distributor directly for product support, shipping queries etc.

Is the C1210C475K3RACTU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C1210C475K3RACTU have stock available?

Authorised distributors including TTI Europe, Avnet America, Rapid Electronics, Transfer Multisort Elektronik and RS have stock available or on a lead time for C1210C475K3RACTU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C1210C475K3RACTU often in real-time on the comparison pages.

What if I can't find stock of C1210C475K3RACTU?

You can fill out our help required form which you can use to request a quote for C1210C475K3RACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay