Status: | Unknown |
---|---|
Series: | KPS Series |
RoHS: | Unknown |
Prices starting from US$1.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.11
|
1,500
in stock
|
Buy Now | |
TTI Europe
from US$1.84
|
5,700
in stock
|
Buy Now | |
Newark Electronics
from US$3.24
|
1,500
in stock
|
Buy Now | |
element14
from US$3.28
|
1,500
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,500
in stock
|
Buy Now | |
Rutronik
from US$1.55
|
-
|
Buy Now | |
Avnet Asia
from US$2.32
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 1210 [3225 Metric] |
Product Range | KPS Series |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X7R |
Stacking Height | 6.15mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Cap, 22Uf, 25V, Mlcc Stacked, 1210 Rohs Compliant: Yes |Kemet C1210C226M3R2CAUTO | Newark Electronics |
CAP, 22UF, 25V, MLCC STACKED, 1210 | element14 |
Stacked Multilayer Ceramic Capacitor, 22 uF, 25 V, ± 20%, X7R, 1210 [3225 Metric], 6.15 mm Stack Height | Avnet Asia |
Where can I find additional details, specifications and documents for a C1210C226M3R2CAUTO?
Additional datasheets, footprints and schematics for C1210C226M3R2CAUTO are listed on our Part Details page. You can also find images and similar parts to C1210C226M3R2CAUTO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1210C226M3R2CAUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1210C226M3R2CAUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1210C226M3R2CAUTO fall under?
The C1210C226M3R2CAUTO is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C1210C226M3R2CAUTO when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1210C226M3R2CAUTO you can contact the distributor directly for product support, shipping queries etc.
Is the C1210C226M3R2CAUTO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1210C226M3R2CAUTO have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for C1210C226M3R2CAUTO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1210C226M3R2CAUTO often in real-time on the comparison pages.
What if I can't find stock of C1210C226M3R2CAUTO?
You can fill out our help required form which you can use to request a quote for C1210C226M3R2CAUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.