C1210C225K1R1C7186 Capacitors by KEMET

CAP 2.2µF 100V 10% X7R 1210

Status: Unknown
Series: KPS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

KEMET’s KPS Series (KEMET Power Solutions) utilizes proprietary lead-frame technology to vertically stack one or two multilayer ceramic chip capacitors (MLCCs) into a single compact surface mount package. The attached lead-frame mechanically isolates the capacitor/s from the printed circuit board, therefore offering advanced mechanical and thermal stress performance. Isolation also addresses concerns for audible, microphonic noise that may occur when a bias voltage is applied. A two chip stack offers up to double the capacitance in the same or smaller design footprint when compared to traditional surface mount MLCC devices. Providing up to 10mm of board flex capability, KPS Series capacitors are environmentally friendly and in compliance with RoHS legislation. Available in X7R dielectric, these devices are capable of Pb-free reflow profiles and provide lower ESR, ESL and higher ripple current capability when compared to other dielectric solutions.

Where to Buy

Prices starting from US$1.62

Distributor Stock
Logo for RS
RS
from US$1.62
No stock
Buy Now
Logo for element14
element14
from US$1.88
148
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.11
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.33
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.98
-
Buy Now
Logo for Farnell
Farnell
from US$1.77
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 2.2µF
Voltage Rating 100V
Ceramic Capacitor Case 1210 [3225 Metric]
Product Range KPS Series
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Stacking Height 3.35mm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

CAP, 2.2µF, 100V, 10%, X7R, 1210 | element14
Capacitor KPS single 2.2uF 100V 1210 | RS
Cap, 2.2Μf, 100V, 10%, X7R, 1210 | Newark Electronics
Stacked Multilayer Ceramic Capacitor, 2.2 uF, 100 V, ± 10%, X7R, 1210 [3225 Metric], 3.35 mm Stack Height | Avnet America
Capacitor | RS Americas
Stacked Multilayer Ceramic Capacitor, 2.2 uF, 100 V, � 10%, X7R, 1210 [3225 Metric], 3.35 mm Stack Height | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C1210C225K1R1C7186?

Additional datasheets, footprints and schematics for C1210C225K1R1C7186 are listed on our Part Details page. You can also find images and similar parts to C1210C225K1R1C7186 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C1210C225K1R1C7186 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1210C225K1R1C7186 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C1210C225K1R1C7186 fall under?

The C1210C225K1R1C7186 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to C1210C225K1R1C7186 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C1210C225K1R1C7186 you can contact the distributor directly for product support, shipping queries etc.

Is the C1210C225K1R1C7186 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C1210C225K1R1C7186 have stock available?

Authorised distributors including element14, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for C1210C225K1R1C7186.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C1210C225K1R1C7186 often in real-time on the comparison pages.

What if I can't find stock of C1210C225K1R1C7186?

You can fill out our help required form which you can use to request a quote for C1210C225K1R1C7186 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay