C1210C224K1RACTU Capacitors by KEMET

CAP 0.22µF 100V 10% X7R 1210

Status: Unknown
Series: C Series KEMET
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for Farnell
Farnell
from US$0.12
8,540
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.16
8,540
in stock
Buy Now
Logo for element14
element14
from US$0.28
8,540
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.23
-
Buy Now

Specifications

Capacitance 0.22µF
Voltage Rating 100V
Ceramic Capacitor Case 1210 [3225 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Product Range C Series KEMET
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Cap, 0.22Μf, 100V, 10%, X7R, 1210 | Newark Electronics
CAP, 0.22µF, 100V, 10%, X7R, 1210 | element14
Multilayer Ceramic Capacitor, 0.22 uF, 100 V, ± 10%, X7R, 1210 [3225 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C1210C224K1RACTU?

Additional datasheets, footprints and schematics for C1210C224K1RACTU are listed on our Part Details page. You can also find images and similar parts to C1210C224K1RACTU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C1210C224K1RACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1210C224K1RACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C1210C224K1RACTU fall under?

The C1210C224K1RACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to C1210C224K1RACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C1210C224K1RACTU you can contact the distributor directly for product support, shipping queries etc.

Is the C1210C224K1RACTU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C1210C224K1RACTU have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for C1210C224K1RACTU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C1210C224K1RACTU often in real-time on the comparison pages.

What if I can't find stock of C1210C224K1RACTU?

You can fill out our help required form which you can use to request a quote for C1210C224K1RACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay