Status: | Unknown |
---|---|
Series: | C Series KEMET |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.30
|
3,888
in stock
|
Buy Now | |
Newark Electronics
from US$1.15
|
64,000
in stock
|
Buy Now | |
element14
from US$1.33
|
64,000
in stock
|
Buy Now | |
Farnell
from US$1.26
|
64,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.57
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.26
|
413
in stock
|
Buy Now | |
Rutronik
from US$0.69
|
-
|
Buy Now | |
Avnet America
from US$1.24
|
-
|
Buy Now | |
RS Americas
from US$5.39
|
-
|
Buy Now | |
TTI Europe
from US$1.04
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 16V |
Ceramic Capacitor Case | 1210 [3225 Metric] |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X5R |
Product Range | C Series KEMET |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Cap, 100Μf, 16V, 20%, X5R, 1210 | Newark Electronics |
CAP, 100µF, 16V, 20%, X5R, 1210 | element14 |
SMD MLCC 1210 100uF 16V X5R +/-20% | RS |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 100 uF, 16 V, ± 20%, X5R, 1210 [3225 Metric] | Avnet America |
SMD MLCC 1210 100UF 16V X5R +/-20% | KEMET C1210C107M4PACTU | RS Americas |
Where can I find additional details, specifications and documents for a C1210C107M4PACTU?
Additional datasheets, footprints and schematics for C1210C107M4PACTU are listed on our Part Details page. You can also find images and similar parts to C1210C107M4PACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1210C107M4PACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1210C107M4PACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1210C107M4PACTU fall under?
The C1210C107M4PACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C1210C107M4PACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1210C107M4PACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C1210C107M4PACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1210C107M4PACTU have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rapid Electronics have stock available or on a lead time for C1210C107M4PACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1210C107M4PACTU often in real-time on the comparison pages.
What if I can't find stock of C1210C107M4PACTU?
You can fill out our help required form which you can use to request a quote for C1210C107M4PACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.