Status: | Unknown |
---|---|
Series: | C Series KEMET |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
16,135
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
174,000
in stock
|
Buy Now | |
element14
from US$0.20
|
174,000
in stock
|
Buy Now | |
Farnell
from US$0.15
|
174,000
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
106,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
219
in stock
|
Buy Now | |
Avnet America
from US$0.82
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 1210 [3225 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X5R |
Product Range | C Series KEMET |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 10% |
Multilayer Ceramic Capacitor, C Series, 10 - F, - 10%, X5R, 25 V, 1210 [3225 Metric] Rohs Compliant: Yes |Kemet C1210C106K3PACTU | Newark Electronics |
CAP, 10µF, 25V, 10%, X5R, 1210, REEL | element14 |
Capacitor Ceramic X5R 1210 25V 10uF | RS |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 10 uF, 25 V, ± 10%, X5R, 1210 [3225 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a C1210C106K3PACTU?
Additional datasheets, footprints and schematics for C1210C106K3PACTU are listed on our Part Details page. You can also find images and similar parts to C1210C106K3PACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1210C106K3PACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1210C106K3PACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1210C106K3PACTU fall under?
The C1210C106K3PACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C1210C106K3PACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1210C106K3PACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C1210C106K3PACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1210C106K3PACTU have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and RS have stock available or on a lead time for C1210C106K3PACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1210C106K3PACTU often in real-time on the comparison pages.
What if I can't find stock of C1210C106K3PACTU?
You can fill out our help required form which you can use to request a quote for C1210C106K3PACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.