C1210C105K1R1CAUTO Capacitors by KEMET

CAP 1µF 100V 10% X7R 1210

Status: Unknown
Series: KPS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.03

Distributor Stock
Logo for Farnell
Farnell
from US$2.11
35
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.66
35
in stock
Buy Now
Logo for element14
element14
from US$2.03
35
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.29
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1µF
Voltage Rating 100V
Ceramic Capacitor Case 1210 [3225 Metric]
Product Range KPS Series
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Stacking Height 3.35mm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Cap, 1Μf, 100V, 10%, X7R, 1210 | Newark Electronics
CAP, 1µF, 100V, 10%, X7R, 1210 | element14
Stacked Multilayer Ceramic Capacitor, 1 uF, 100 V, � 10%, X7R, 1210 [3225 Metric], 3.35 mm Stack Height | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C1210C105K1R1CAUTO?

Additional datasheets, footprints and schematics for C1210C105K1R1CAUTO are listed on our Part Details page. You can also find images and similar parts to C1210C105K1R1CAUTO on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C1210C105K1R1CAUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1210C105K1R1CAUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C1210C105K1R1CAUTO fall under?

The C1210C105K1R1CAUTO is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to C1210C105K1R1CAUTO when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C1210C105K1R1CAUTO you can contact the distributor directly for product support, shipping queries etc.

Is the C1210C105K1R1CAUTO RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C1210C105K1R1CAUTO have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Avnet Abacus have stock available or on a lead time for C1210C105K1R1CAUTO.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C1210C105K1R1CAUTO often in real-time on the comparison pages.

What if I can't find stock of C1210C105K1R1CAUTO?

You can fill out our help required form which you can use to request a quote for C1210C105K1R1CAUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay