Status: | Unknown |
---|---|
Series: | C Series KEMET |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.21 |
705
|
Buy Now | |
TTI Europe | US$0.07 |
98,000
|
Buy Now | |
Avnet America | US$0.63 |
2,000
|
Buy Now | |
Newark Electronics | US$0.16 |
1,840
|
Buy Now | |
element14 | US$0.15 |
1,840
|
Buy Now | |
Farnell | US$0.14 |
1,840
|
Buy Now | |
Transfer Multisort Elektronik | US$0.07 |
1,470
|
Buy Now | |
RS Americas | US$0.44 |
-
|
Buy Now | |
Distrelec | US$0.23 |
-
|
Buy Now |
Capacitance | 1000pF |
---|---|
Voltage Rating | 2kV |
Ceramic Capacitor Case | 1210 [3225 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | C Series KEMET |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Multilayer Ceramic Capacitor, 1000 pF, 2000 V, ± 10%, X7R, 1210 [3225 Metric] | Avnet America |
Multilayer Ceramic Capacitor, C Series, 1000 Pf, - 10%, X7R, 2 Kv, 1210 [3225 Metric] Rohs Compliant: Yes |Kemet C1210C102KGRACTU | Newark Electronics |
CAP, 1000PF, 2 KV, 10%, X7R, 1210 | element14 |
Capacitor: ceramic | Transfer Multisort Elektronik |
1210 X7R ceramic capacitor,2kV 1nF | RS |
Capacitor | RS Americas |
KEMET Ceramic Capacitor 1nF, 2kV, 1210, ± | Distrelec |
Where can I find additional details, specifications and documents for a C1210C102KGRACTU?
Additional datasheets, footprints and schematics for C1210C102KGRACTU are listed on our Part Details page. You can also find images and similar parts to C1210C102KGRACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1210C102KGRACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1210C102KGRACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1210C102KGRACTU fall under?
The C1210C102KGRACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C1210C102KGRACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1210C102KGRACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C1210C102KGRACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1210C102KGRACTU have stock available?
Authorised distributors including TTI Europe, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for C1210C102KGRACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1210C102KGRACTU often in real-time on the comparison pages.
What if I can't find stock of C1210C102KGRACTU?
You can fill out our help required form which you can use to request a quote for C1210C102KGRACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.