Status: | Unknown |
---|---|
Series: | X Series FT-CAP |
RoHS: | Unknown |
Capacitance | 30pF |
---|---|
Voltage Rating | 1kV |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | X Series FT-CAP |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 5% |
KEMET Ceramic Capacitor 30pF, 1kV, 1206, ± | Distrelec |
Capacitor MLCC FT-CAP 1206 30pF 1000V | RS |
Multilayer Ceramic Capacitor, Aec-Q200 Hv Ft-Cap Series, 30 Pf, - 5%, C0G/Np0, 1 Kv Rohs Compliant: Yes |Kemet C1206X300JDGACTU | Newark Electronics |
3216 HV FT-CAP 30pF Ceramic Multilayer Capacitor,1000V,+125C, COG Dielec,+/-5% | KEMET C1206X300JDGACTU | RS Americas |
CAP, 30PF, 1 KV, 5%, C0G/NP0, 1206 | Farnell |
Where can I find additional details, specifications and documents for a C1206X300JDGACTU?
Additional datasheets, footprints and schematics for C1206X300JDGACTU are listed on our Part Details page. You can also find images and similar parts to C1206X300JDGACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1206X300JDGACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1206X300JDGACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1206X300JDGACTU fall under?
The C1206X300JDGACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C1206X300JDGACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1206X300JDGACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C1206X300JDGACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1206X300JDGACTU have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for C1206X300JDGACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1206X300JDGACTU often in real-time on the comparison pages.
What if I can't find stock of C1206X300JDGACTU?
You can fill out our help required form which you can use to request a quote for C1206X300JDGACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.