C1206H823K3GACTU Capacitors by KEMET

CAP 0.082µF 25V 10% C0G/NP0 1206

Status: Unknown
Series: H Series - 200°C
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.52

Distributor Stock
Logo for Farnell
Farnell
from US$5.52
No stock
Buy Now

Specifications

Capacitance 82000pF
Voltage Rating 25V
Ceramic Capacitor Case 1206 [3216 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic C0G / NP0
Product Range H Series - 200°C
Operating Temperature Min -55°C
Operating Temperature Max 200°C
Automotive Qualification Standard -
MSL MSL 2 - 1 year
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

CAP, 0.082µF, 25V, 10%, C0G/NP0, 1206 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C1206H823K3GACTU?

Additional datasheets, footprints and schematics for C1206H823K3GACTU are listed on our Part Details page. You can also find images and similar parts to C1206H823K3GACTU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C1206H823K3GACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1206H823K3GACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C1206H823K3GACTU fall under?

The C1206H823K3GACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to C1206H823K3GACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C1206H823K3GACTU you can contact the distributor directly for product support, shipping queries etc.

Is the C1206H823K3GACTU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C1206H823K3GACTU have stock available?

Authorised distributors including Farnell have stock available or on a lead time for C1206H823K3GACTU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C1206H823K3GACTU often in real-time on the comparison pages.

What if I can't find stock of C1206H823K3GACTU?

You can fill out our help required form which you can use to request a quote for C1206H823K3GACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay