C1206C330J5GACTU Capacitors by KEMET

CAP 33PF 50V 5% C0G/NP0 1206 REEL

Status: Unknown
Series: C Series KEMET
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0192

Distributor Stock
Logo for RS
RS
from US$0.0386
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0192
152,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.05
24,354
in stock
Buy Now
Logo for element14
element14
from US$0.0352
24,354
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.0286
24,354
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.0217
12,100
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.08
2,800
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.05
1,121
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0291
-
Buy Now

Specifications

Capacitance 33pF
Voltage Rating 50V
Ceramic Capacitor Case 1206 [3216 Metric]
Capacitance Tolerance ± 5%
Dielectric Characteristic C0G / NP0
Product Range C Series KEMET
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± ± 5%

Alternative Descriptions

Multilayer Ceramic Capacitor, C Series, 33 Pf, - 5%, C0G/Np0, 50 V, 1206 [3216 Metric] Rohs Compliant: Yes |Kemet C1206C330J5GACTU | Newark Electronics
CAP, 33PF, 50V, 5%, C0G/NP0, 1206 | element14
Capacitor: ceramic | Transfer Multisort Elektronik
1206 C 33pF Ceramic Multilayer Capacitor, 50 VDC, +125degC, C0G Dielec, +/-5% | KEMET C1206C330J5GACTU | RS Americas
KEMET Ceramic Capacitor 33pF, 50VDC, 1206, ± | Distrelec
Capacitor Ceramic C0G 1206 50V 33pF | RS
Multilayer Ceramic Capacitor, 33 pF, 50 V, ± 5%, C0G (NP0), 1206 [3216 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C1206C330J5GACTU?

Additional datasheets, footprints and schematics for C1206C330J5GACTU are listed on our Part Details page. You can also find images and similar parts to C1206C330J5GACTU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C1206C330J5GACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1206C330J5GACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C1206C330J5GACTU fall under?

The C1206C330J5GACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to C1206C330J5GACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C1206C330J5GACTU you can contact the distributor directly for product support, shipping queries etc.

Is the C1206C330J5GACTU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C1206C330J5GACTU have stock available?

Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for C1206C330J5GACTU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C1206C330J5GACTU often in real-time on the comparison pages.

What if I can't find stock of C1206C330J5GACTU?

You can fill out our help required form which you can use to request a quote for C1206C330J5GACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay