C1206C106M3PACTU Capacitors by KEMET

MLCC CAPACITOR 10UF 25V X5R 20% 1206 FULL REEL

Status: Unknown
Series: C Series KEMET
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

KEMET’s X5R dielectric features an 85°C maximum operating temperature and is considered “semi-stable.” The Electronics Components, Assemblies & Materials Association (EIA) characterizes X5R dielectric as a Class II material. Components of this classification are fixed, ceramic dielectric capacitors suited for bypass and decoupling applications or for frequency discriminating circuits where Q and stability of capacitance characteristics are not critical. X5R exhibits a predictable change in capacitance with respect to time and voltage and boasts a minimal change in capacitance with reference to ambient temperature. Capacitance change is limited to ±15% from −55°C to +85°C.

Where to Buy

Prices starting from US$0.0468

Distributor Stock
Logo for Farnell
Farnell
from US$0.43
3,343
in stock
Buy Now
Logo for element14
element14
from US$0.43
3,343
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.11
3,280
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.38
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0468
-
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 25V
Ceramic Capacitor Case 1206 ^3216 Metric]
Capacitance Tolerance ± 20%
Dielectric Characteristic X5R
Product Range C Series KEMET

Alternative Descriptions

CAP, 10µF, 25V, 20%, X5R, 1206 | element14
Mlcc Capacitor, 10Uf, 25V, X5R, 20%, 1206 | Newark Electronics
Multilayer Ceramic Capacitor, 10 uF, 25 V, ± 20%, X5R, 1206 [3216 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C1206C106M3PACTU?

Additional datasheets, footprints and schematics for C1206C106M3PACTU are listed on our Part Details page. You can also find images and similar parts to C1206C106M3PACTU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C1206C106M3PACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1206C106M3PACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C1206C106M3PACTU fall under?

The C1206C106M3PACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to C1206C106M3PACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C1206C106M3PACTU you can contact the distributor directly for product support, shipping queries etc.

Is the C1206C106M3PACTU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C1206C106M3PACTU have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for C1206C106M3PACTU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C1206C106M3PACTU often in real-time on the comparison pages.

What if I can't find stock of C1206C106M3PACTU?

You can fill out our help required form which you can use to request a quote for C1206C106M3PACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay