C1206C103J2GACAUTO

Electronic & Electrical Components

> Capacitors

> Ceramic Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for C1206C103J2GACAUTO
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for C1206C103J2GACAUTO
Series Information for C1206C103J2GACAUTO - KEMET

Features

  • feature
    AECu2013Q200 automotive qualified
  • feature
    Capacitance offerings ranging from 0.5 pF up to 0.47 u03bcF -
  • feature
    DC voltage ratings of 10 V, 16 V, 25 V, 50 V, 100 V, 200 V and 250 V
  • feature
    EIA 0402, 0603, 0805, 1206, 1210, 1812, and 2220 case sizes
  • feature
    Lead (Pb)-Free, RoHS and REACH compliant
  • feature
    u221255u00b0C to +125u00b0C operating temperature range

Description

CAP 0.01µF 200V 5% C0G/NP0 1206
KEMET’s Automotive Grade Series surface mount capacitors in C0G dielectric are suited for a variety of applications requiring proven, reliable performance in harsh environments. Whether under-hood or in-cabin, these devices emphasize the vital and robust nature of capacitors required for mission and safety critical automotive circuits. Stricter testing protocol and inspection criteria have been established for automotive grade products in recognition of potentially harsh environmental conditions. KEMET automotive grade series capacitors meet the demanding Automotive Electronics Council's AEC–Q200 qualification requirements C0G dielectric features a 125°C maximum operating temperature and is considered “stable.” The Electronics Industries Alliance (EIA) characterizes C0G dielectric as a Class I material. Components of this classification are temperature compensating and are suited for resonant circuit applications or those where Q and stability of capacitance characteristics are required. C0G exhibits no change in capacitance with respect to time and voltage and boasts a negligible change in capacitance with reference to ambient temperature. Capacitance change is limited to ±30 ppm/ ºC from −55°C to +125°C.

Specifications

Capacitance:
10000pF
Voltage Rating:
200V
Ceramic Capacitor Case:
1206 [3216 Metric]
Capacitance Tolerance:
± 5%
Dielectric Characteristic:
C0G / NP0
Product Range:
AEC-Q200 C Series
Operating Temperature Min:
-55°C
Operating Temperature Max:
125°C
Automotive Qualification Standard:
AEC-Q200
MSL:
-
SVHC:
No SVHC (15-Jan-2018)

Alternate Descriptions

Allied Electronics, Inc

1206 C 10nF Ceramic Multilayer Capacitor, 200 V, +125degC, C0G Dielectric, +/-5%

Avnet Europe

Cap Ceramic 0.01uF 200V C0G 5% SMD 1206 125°C Embossed Plastic T/R

Avnet Europe product