C1206C103J1RACTU

Electronic & Electrical Components

> Capacitors

> Ceramic Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for C1206C103J1RACTU
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for C1206C103J1RACTU
Series Information for C1206C103J1RACTU - KEMET

Features

  • feature
    100% pure matte tin-plated termination finish allowing for excellent solderability -
  • feature
    Available capacitance tolerances of u00b15%, u00b110%, and u00b120%
  • feature
    Capacitance offerings ranging from 10 pF to 47 u03bcF
  • feature
    DC voltage ratings of 6.3 V, 10 V, 16 V, 25 V, 35 V, 50 V, 100 V, 200 V, and 250 V
  • feature
    EIA 0402, 0603, 0805, 1206, 1210, 1808, 1812, 1825, 2220, and 2225 case sizes
  • feature
    Lead (Pb)-Free, RoHS, and REACH Compliant
  • feature
    Non-polar device, minimizing installation concerns
  • feature
    Temperature stable dielectric
  • feature
    u221255u00b0C to +125u00b0C operating temperature range

Description

MLCC CAPACITOR 0.01UF 100V X7R 5% 1206 FULL REEL
KEMET’s X7R dielectric features a 125°C maximum operating temperature and is considered “temperature stable.” The Electronics Components, Assemblies & Materials Association (EIA) characterizes X7R dielectric as a Class II material. Components of this classification are fixed, ceramic dielectric capacitors suited for bypass and decoupling applications or for frequency discriminating circuits where Q and stability of capacitance characteristics are not critical. X7R exhibits a predictable change in capacitance with respect to time and voltage and boasts a minimal change in capacitance with reference to ambient temperature. Capacitance change is limited to ±15% from −55°C to +125°C.

Specifications

Capacitance:
10000pF
Voltage Rating:
100V
Ceramic Capacitor Case:
1206 ^3216 Metric]
Capacitance Tolerance:
± 5%
Dielectric Characteristic:
X7R
Product Range:
C Series KEMET

Alternate Descriptions

Avnet America

Cap Ceramic 0.01uF 100V X7R 5% SMD 1206 125°C Plastic T/R

Avnet America product

Allied Electronics, Inc

1206 C 10nF Ceramic Multilayer Capacitor, 100 VDC, +125degC, X7R Dielec, +/-5%