C1206C102MGRACTU Capacitors by KEMET

CAP 1000PF 2 KV 20% X7R 1206

Status: Unknown
Series: C Series KEMET
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

KEMET’s X7R dielectric features a 125°C maximum operating temperature and is considered “temperature stable.” The Electronics Components, Assemblies & Materials Association (EIA) characterizes X7R dielectric as a Class II material. Components of this classification are fixed, ceramic dielectric capacitors suited for bypass and decoupling applications or for frequency discriminating circuits where Q and stability of capacitance characteristics are not critical. X7R exhibits a predictable change in capacitance with respect to time and voltage and boasts a minimal change in capacitance with reference to ambient temperature. Capacitance change is limited to ±15% from −55°C to +125°C.

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Farnell
Farnell
from US$0.27
13,168
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.26
13,168
in stock
Buy Now
Logo for element14
element14
from US$0.28
13,168
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.07
7,500
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.34
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Capacitance 1000pF
Voltage Rating 2kV
Ceramic Capacitor Case 1206 [3216 Metric]
Capacitance Tolerance ± 20%
Dielectric Characteristic X7R
Product Range C Series KEMET
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Cap, 1000Pf, 2 Kv, 20%, X7R, 1206 | Newark Electronics
CAP, 1000PF, 2 KV, 20%, X7R, 1206 | element14
Multilayer Ceramic Capacitor, 1000 pF, 2000 V, ± 20%, X7R, 1206 [3216 Metric] | Avnet America
Cap Ceramic 0.001uF 2000V X7R 20% SMD 1206 125?C Plastic T/R | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C1206C102MGRACTU?

Additional datasheets, footprints and schematics for C1206C102MGRACTU are listed on our Part Details page. You can also find images and similar parts to C1206C102MGRACTU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C1206C102MGRACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1206C102MGRACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C1206C102MGRACTU fall under?

The C1206C102MGRACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to C1206C102MGRACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C1206C102MGRACTU you can contact the distributor directly for product support, shipping queries etc.

Is the C1206C102MGRACTU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C1206C102MGRACTU have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Avnet America have stock available or on a lead time for C1206C102MGRACTU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C1206C102MGRACTU often in real-time on the comparison pages.

What if I can't find stock of C1206C102MGRACTU?

You can fill out our help required form which you can use to request a quote for C1206C102MGRACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay