Status: | Unknown |
---|---|
Series: | C Series KEMET |
RoHS: | Unknown |
Prices starting from US$0.0319
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
5,308
in stock
|
Buy Now | |
TTI Europe
from US$0.0319
|
105,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
5,308
in stock
|
Buy Now | |
element14
from US$47.71
|
5,308
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
3,751
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now |
Capacitance | 1000pF |
---|---|
Voltage Rating | 500V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | C Series KEMET |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 10% |
Multilayer Ceramic Capacitor, C Series, 1000 Pf, - 10%, X7R, 500 V, 1206 [3216 Metric] Rohs Compliant: Yes |Kemet C1206C102KCRACTU | Newark Electronics |
CAP, 1000PF, 500V, 10%, X7R, 1206 | element14 |
KEMET Ceramic Capacitor 1nF, 500VDC, 1206, ± | Distrelec |
Capacitor: ceramic | Transfer Multisort Elektronik |
Cap Ceramic 0.001uF 500V X7R 10% SMD 1206 Plastic T/R | Avnet America |
1206 C 1nF Ceramic Multilayer Capacitor, 500 VDC, +125degC, X7R Dielec, +/-10% | KEMET C1206C102KCRACTU | RS Americas |
Where can I find additional details, specifications and documents for a C1206C102KCRACTU?
Additional datasheets, footprints and schematics for C1206C102KCRACTU are listed on our Part Details page. You can also find images and similar parts to C1206C102KCRACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1206C102KCRACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1206C102KCRACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1206C102KCRACTU fall under?
The C1206C102KCRACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C1206C102KCRACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1206C102KCRACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C1206C102KCRACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1206C102KCRACTU have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for C1206C102KCRACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1206C102KCRACTU often in real-time on the comparison pages.
What if I can't find stock of C1206C102KCRACTU?
You can fill out our help required form which you can use to request a quote for C1206C102KCRACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.