C1206C102JGRACTU Capacitors by KEMET

CAP 1000PF 2 KV 5% X7R 1206

Status: Unknown
Series: C Series KEMET
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$0.43
10,320
in stock
Buy Now
Logo for element14
element14
from US$0.45
10,320
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.10
4,350
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.33
2,500
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.45
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.09
-
Buy Now

Specifications

Capacitance 1000pF
Voltage Rating 2kV
Ceramic Capacitor Case 1206 [3216 Metric]
Capacitance Tolerance ± 5%
Dielectric Characteristic X7R
Product Range C Series KEMET
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

CAP, 1000PF, 2 KV, 5%, X7R, 1206 | element14
Capacitor: ceramic | Transfer Multisort Elektronik
Cap, 1000Pf, 2Kv, Mlcc, 1206 Rohs Compliant: Yes |Kemet C1206C102JGRACTU | Newark Electronics
Cap Ceramic 0.001uF 2000V X7R 5% SMD 1206 Plastic T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C1206C102JGRACTU?

Additional datasheets, footprints and schematics for C1206C102JGRACTU are listed on our Part Details page. You can also find images and similar parts to C1206C102JGRACTU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C1206C102JGRACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1206C102JGRACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C1206C102JGRACTU fall under?

The C1206C102JGRACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to C1206C102JGRACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C1206C102JGRACTU you can contact the distributor directly for product support, shipping queries etc.

Is the C1206C102JGRACTU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C1206C102JGRACTU have stock available?

Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for C1206C102JGRACTU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C1206C102JGRACTU often in real-time on the comparison pages.

What if I can't find stock of C1206C102JGRACTU?

You can fill out our help required form which you can use to request a quote for C1206C102JGRACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay