C1206C101JBGACAUTO Capacitors by KEMET

CAP 100PF 630V 5% C0G/NP0 1206

Status: Unknown
Series: AEC-Q200 C Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$0.12
75
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.12
75
in stock
Buy Now
Logo for element14
element14
from US$0.09
75
in stock
Buy Now
Logo for Avnet America
Avnet America
-
30,000
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 100pF
Voltage Rating 630V
Ceramic Capacitor Case 1206 [3216 Metric]
Capacitance Tolerance ± 5%
Dielectric Characteristic C0G / NP0
Product Range AEC-Q200 C Series
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard AEC-Q200
MSL -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Cap, 100Pf, 630V, 5%, C0G/Np0, 1206 | Newark Electronics
CAP, 100PF, 630V, 5%, C0G/NP0, 1206 | element14
Multilayer Ceramic Capacitor, 100 pF, 630 V, ± 5%, C0G (NP0), 1206 [3216 Metric] | Avnet America
Multilayer Ceramic Capacitor, 100 pF, 630 V, � 5%, C0G (NP0), 1206 [3216 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C1206C101JBGACAUTO?

Additional datasheets, footprints and schematics for C1206C101JBGACAUTO are listed on our Part Details page. You can also find images and similar parts to C1206C101JBGACAUTO on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C1206C101JBGACAUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1206C101JBGACAUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C1206C101JBGACAUTO fall under?

The C1206C101JBGACAUTO is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to C1206C101JBGACAUTO when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C1206C101JBGACAUTO you can contact the distributor directly for product support, shipping queries etc.

Is the C1206C101JBGACAUTO RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C1206C101JBGACAUTO have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for C1206C101JBGACAUTO.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C1206C101JBGACAUTO often in real-time on the comparison pages.

What if I can't find stock of C1206C101JBGACAUTO?

You can fill out our help required form which you can use to request a quote for C1206C101JBGACAUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay