C106K8JL Resistors by TE Connectivity

RES 6K8 5% 10W AXIAL WIREWOUND

Status: Unknown
Series: C Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.14

Distributor Stock
Logo for RS
RS
from US$1.49
1,995
in stock
Buy Now
Logo for TE Store
TE Store
from US$5.52
373
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.61
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.12
-
Buy Now
Logo for Farnell
Farnell
from US$1.14
-
Buy Now

Specifications

Resistance 6.8kohm
Product Range C Series
Power Rating 10W
Resistance Tolerance ± 5%
Resistor Case Style Axial Leaded
Voltage Rating 500V
Resistor Element Material Wirewound
Temperature Coefficient ± 90ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Vitreous Wirewound Resistor, 6K8 10W | RS
C10 6K8 5% (LOOSE) Resistance Value: 6.8K Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 38.1 x 8.5 mm Through-Hole Resistor | 6.8K Ω Wire Wound Power Resistor 5 % | Part Number: C106K8JL | Internal Number: 3-1623773-1 | 38.1 x 8.5 mm | TE Connectivity | TE Store
C10 6K8 5% (Loose) |Cgs Te Connectivity C106K8JL | Newark Electronics
C10 Series Axial Wirewound Resistor 6.8kOhms +/-5% 10W +/-90ppm/degC | TE Connectivity C106K8JL | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C106K8JL?

Additional datasheets, footprints and schematics for C106K8JL are listed on our Part Details page. You can also find images and similar parts to C106K8JL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C106K8JL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C106K8JL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C106K8JL fall under?

The C106K8JL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to C106K8JL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C106K8JL you can contact the distributor directly for product support, shipping queries etc.

Is the C106K8JL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C106K8JL have stock available?

Authorised distributors including RS, TE Store, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for C106K8JL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C106K8JL often in real-time on the comparison pages.

What if I can't find stock of C106K8JL?

You can fill out our help required form which you can use to request a quote for C106K8JL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay