Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Unknown |
Prices starting from US$1.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.05
|
40
in stock
|
Buy Now | |
TE Store
from US$5.52
|
488
in stock
|
Buy Now | |
Newark Electronics
from US$1.55
|
139
in stock
|
Buy Now | |
Farnell
from US$1.40
|
139
in stock
|
Buy Now | |
element14
from US$1.45
|
135
in stock
|
Buy Now | |
Avnet America
from US$1.66
|
-
|
Buy Now | |
RS Americas
from US$3.89
|
-
|
Buy Now |
Resistance | 680ohm |
---|---|
Product Range | C Series |
Power Rating | 10W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 90ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
C10 680R 5% (LOOSE) Resistance Value: 680 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 38.1 x 8.5 mm Through-Hole Resistor | 680 Ω Wire Wound Power Resistor 5 % | Part Number: C10680RJL | Internal Number: 2-1623773-9 | 38.1 x 8.5 mm | TE Connectivity | TE Store |
Res, 680R, 5%, 10W, Axial, Wirewound | Newark Electronics |
RES, 680R, 5%, 10W, AXIAL, WIREWOUND | Farnell |
Vitreous Wirewound Resistor, 680R 10W | RS |
Resistor, 680 Ohm, ± 5%, 10 W, Axial Leaded, Wirewound, High Power | Avnet America |
C10 Series Axial Wirewound Resistor 680Ohms +/-5% 10W +/-90ppm/degC | TE Connectivity C10680RJL | RS Americas |
Where can I find additional details, specifications and documents for a C10680RJL?
Additional datasheets, footprints and schematics for C10680RJL are listed on our Part Details page. You can also find images and similar parts to C10680RJL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C10680RJL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C10680RJL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C10680RJL fall under?
The C10680RJL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to C10680RJL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C10680RJL you can contact the distributor directly for product support, shipping queries etc.
Is the C10680RJL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C10680RJL have stock available?
Authorised distributors including TE Store, Newark Electronics, Farnell, element14 and RS have stock available or on a lead time for C10680RJL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C10680RJL often in real-time on the comparison pages.
What if I can't find stock of C10680RJL?
You can fill out our help required form which you can use to request a quote for C10680RJL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.