Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Unknown |
Resistance | 33kohm |
---|---|
Product Range | C Series |
Power Rating | 10W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 90ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
C10 33K 5% (LOOSE) Resistance Value: 33K Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 38.1 x 8.5 mm Through-Hole Resistor | 33K Ω Wire Wound Power Resistor 5 % | Part Number: C1033KJL | Internal Number: 2-1623773-1 | 38.1 x 8.5 mm | TE Connectivity | TE Store |
Vitreous Wirewound Resistor, 33K 10W | RS |
C10 33K 5% (Loose) |Cgs Te Connectivity C1033KJL | Newark Electronics |
C10 Series Axial Wirewound Resistor 33kOhms +/-5% 10W +/-90ppm/degC | TE Connectivity C1033KJL | RS Americas |
Where can I find additional details, specifications and documents for a C1033KJL?
Additional datasheets, footprints and schematics for C1033KJL are listed on our Part Details page. You can also find images and similar parts to C1033KJL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1033KJL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1033KJL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1033KJL fall under?
The C1033KJL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to C1033KJL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1033KJL you can contact the distributor directly for product support, shipping queries etc.
Is the C1033KJL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1033KJL have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for C1033KJL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1033KJL often in real-time on the comparison pages.
What if I can't find stock of C1033KJL?
You can fill out our help required form which you can use to request a quote for C1033KJL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.