Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Unknown |
Prices starting from US$1.15
Resistance | 2.2kohm |
---|---|
Product Range | C Series |
Power Rating | 10W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 90ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Res, 2K2, 5%, 10W, Axial, Wirewound | Newark Electronics |
RES, 2K2, 5%, 10W, AXIAL, WIREWOUND | element14 |
C10 2K2 5% (LOOSE) Resistance Value: 2.2K Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 38.1 x 8.5 mm Through-Hole Resistor | 2.2K Ω Wire Wound Power Resistor 5 % | Part Number: C102K2JL | Internal Number: 1-1623773-8 | 38.1 x 8.5 mm | TE Connectivity | TE Store |
C10 Series Axial Wirewound Resistor 2.2kOhms +/-5% 10W +/-90ppm/degC | TE Connectivity C102K2JL | RS Americas |
2.2K OHM 5% 10W | TTI Europe |
Where can I find additional details, specifications and documents for a C102K2JL?
Additional datasheets, footprints and schematics for C102K2JL are listed on our Part Details page. You can also find images and similar parts to C102K2JL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C102K2JL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C102K2JL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C102K2JL fall under?
The C102K2JL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to C102K2JL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C102K2JL you can contact the distributor directly for product support, shipping queries etc.
Is the C102K2JL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C102K2JL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS Americas have stock available or on a lead time for C102K2JL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C102K2JL often in real-time on the comparison pages.
What if I can't find stock of C102K2JL?
You can fill out our help required form which you can use to request a quote for C102K2JL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.