Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Unknown |
Prices starting from US$1.14
Resistance | 1kohm |
---|---|
Product Range | C Series |
Power Rating | 10W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 90ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
C10 1K0 5% (LOOSE) Resistance Value: 1K Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 38.1 x 8.5 mm Through-Hole Resistor | 1K Ω Wire Wound Power Resistor 5 % | Part Number: C101K0JL | Internal Number: 1-1623773-1 | 38.1 x 8.5 mm | TE Connectivity | TE Store |
Vitreous Wirewound Resistor, 1K0 10W | RS |
C10 1K0 5% (Loose) |Cgs Te Connectivity C101K0JL | Newark Electronics |
Resistor, 1 kOhm, ± 5%, 10 W, Axial Leaded, Wirewound, High Power | Avnet America |
C10 Series Axial Wirewound Resistor 1kOhms +/-5% 10W +/-90ppm/degC | TE Connectivity C101K0JL | RS Americas |
Where can I find additional details, specifications and documents for a C101K0JL?
Additional datasheets, footprints and schematics for C101K0JL are listed on our Part Details page. You can also find images and similar parts to C101K0JL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C101K0JL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C101K0JL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C101K0JL fall under?
The C101K0JL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to C101K0JL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C101K0JL you can contact the distributor directly for product support, shipping queries etc.
Is the C101K0JL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C101K0JL have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for C101K0JL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C101K0JL often in real-time on the comparison pages.
What if I can't find stock of C101K0JL?
You can fill out our help required form which you can use to request a quote for C101K0JL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.