Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Unknown |
Resistance | 150ohm |
---|---|
Product Range | C Series |
Power Rating | 10W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 90ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Vitreous Wirewound Resistor, 150R 10W | RS |
Res, 150R, 5%, 10W, Axial, Wirewound | Newark Electronics |
RES, 150R, 5%, 10W, AXIAL, WIREWOUND | element14 |
C10 Series Axial Wirewound Resistor 150Ohms +/-5% 10W +/-90ppm/degC | TE Connectivity C10150RJL | RS Americas |
Special Order: C10 150R 5% (LOOSE) Resistance Value: 150 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 38.1 x 8.5 mm Through-Hole Resistor | 150 Ω Wire Wound Power Resistor 5 % | Part Number: C10150RJL | Internal Number: 1623773-2 | 38.1 x 8.5 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a C10150RJL?
Additional datasheets, footprints and schematics for C10150RJL are listed on our Part Details page. You can also find images and similar parts to C10150RJL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C10150RJL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C10150RJL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C10150RJL fall under?
The C10150RJL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to C10150RJL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C10150RJL you can contact the distributor directly for product support, shipping queries etc.
Is the C10150RJL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C10150RJL have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for C10150RJL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C10150RJL often in real-time on the comparison pages.
What if I can't find stock of C10150RJL?
You can fill out our help required form which you can use to request a quote for C10150RJL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.