C1010RJL Resistors by TE Connectivity

RES 10R 5% 10W AXIAL WIREWOUND

Status: Unknown
Series: C Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.45

Distributor Stock
Logo for RS
RS
from US$1.66
160
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.45
297
in stock
Buy Now
Logo for element14
element14
from US$1.46
297
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.47
297
in stock
Buy Now
Logo for TE Store
TE Store
from US$5.54
-
Buy Now

Specifications

Resistance 10ohm
Product Range C Series
Power Rating 10W
Resistance Tolerance ± 5%
Resistor Case Style Axial Leaded
Voltage Rating 500V
Resistor Element Material Wirewound
Temperature Coefficient ± 90ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

Res, 10R, 5%, 10W, Axial, Wirewound | Newark Electronics
RES, 10R, 5%, 10W, AXIAL, WIREWOUND | element14
Vitreous Wirewound Resistor, 10R 10W | RS
Special Order: C10 10R 5% (LOOSE) Resistance Value: 10 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 38.1 x 8.5 mm Through-Hole Resistor | 10 Ω Wire Wound Power Resistor 5 % | Part Number: C1010RJL | Internal Number: 4-1623773-2 | 38.1 x 8.5 mm | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C1010RJL?

Additional datasheets, footprints and schematics for C1010RJL are listed on our Part Details page. You can also find images and similar parts to C1010RJL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C1010RJL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1010RJL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C1010RJL fall under?

The C1010RJL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to C1010RJL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C1010RJL you can contact the distributor directly for product support, shipping queries etc.

Is the C1010RJL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C1010RJL have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and TE Store have stock available or on a lead time for C1010RJL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C1010RJL often in real-time on the comparison pages.

What if I can't find stock of C1010RJL?

You can fill out our help required form which you can use to request a quote for C1010RJL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay