Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Unknown |
Prices starting from US$1.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.66
|
490
in stock
|
Buy Now | |
TTI Europe
from US$1.24
|
400
in stock
|
Buy Now | |
TE Store
from US$6.63
|
291
in stock
|
Buy Now | |
Newark Electronics
from US$1.83
|
128
in stock
|
Buy Now | |
element14
from US$1.71
|
128
in stock
|
Buy Now | |
Farnell
from US$1.68
|
128
in stock
|
Buy Now | |
RS Americas
from US$2.83
|
-
|
Buy Now |
Resistance | 10kohm |
---|---|
Product Range | C Series |
Power Rating | 10W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 90ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Vitreous Wirewound Resistor, 10K 10W | RS |
10K OHM 5% 10W | TTI Europe |
C10 10K 5% (LOOSE) Resistance Value: 10K Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 38.1 x 8.5 mm Through-Hole Resistor | 10K Ω Wire Wound Power Resistor 5 % | Part Number: C1010KJL | Internal Number: 1623773-8 | 38.1 x 8.5 mm | TE Connectivity | TE Store |
Res, 10K, 5%, 10W, Axial, Wirewound | Newark Electronics |
RES, 10K, 5%, 10W, AXIAL, WIREWOUND | element14 |
C10 Series Axial Wirewound Resistor 10kOhms +/-5% 10W +/-90ppm/degC | TE Connectivity C1010KJL | RS Americas |
Where can I find additional details, specifications and documents for a C1010KJL?
Additional datasheets, footprints and schematics for C1010KJL are listed on our Part Details page. You can also find images and similar parts to C1010KJL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1010KJL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1010KJL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1010KJL fall under?
The C1010KJL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to C1010KJL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1010KJL you can contact the distributor directly for product support, shipping queries etc.
Is the C1010KJL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1010KJL have stock available?
Authorised distributors including RS, TTI Europe, TE Store, Newark Electronics and element14 have stock available or on a lead time for C1010KJL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1010KJL often in real-time on the comparison pages.
What if I can't find stock of C1010KJL?
You can fill out our help required form which you can use to request a quote for C1010KJL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.