C08500-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for C08500-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for C08500-000
Series Information for C08500-000 - TE Connectivity
  • Status: Active
  • Aliases: C08500-000, 5-1201781-2
  • Product Code: X323
  • Global Product Line: 755
  • GPL Description: ENERGY

Description

TRAJ-01/4X25-70/4SB

Specifications

Number of Cores:
4
Cross-Section Range:
25 – 70mm²
Voltage Class:
≤ 1kV
Armoring:
No
Product Use:
Joints/Splices
Product Availability:
EMEA
Connector Type:
Mechanical
Adhesive Coating:
Yes
Shelf Life:
Unlimited
Product Family:
TRAJ
Mechanical Connectors Included:
Yes
Component Design:
Heat Shrink
Product Type:
Low Voltage Transition Joint
Technology:
Heat Shrink

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability