Status: | Unknown |
---|---|
Series: | H Series - 200°C |
RoHS: | Unknown |
Capacitance | 270pF |
---|---|
Voltage Rating | 1kV |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | H Series - 200°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 200°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 5% |
Multilayer Ceramic Capacitor, Hv-Ht Series, 270 Pf, - 5%, C0G/Np0, 1 Kv, 0805 [2012 Metric] Rohs Compliant: Yes |Kemet C0805H271JDGACTU | Newark Electronics |
CAP, 270PF, 1 KV, 5%, C0G/NP0, 0805 | element14 |
KEMET Ceramic Capacitor 270pF, 1kV, 0805, ± | Distrelec |
CAP, 270PF, 1KV, MLCC, 0805 | Farnell |
Where can I find additional details, specifications and documents for a C0805H271JDGACTU?
Additional datasheets, footprints and schematics for C0805H271JDGACTU are listed on our Part Details page. You can also find images and similar parts to C0805H271JDGACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0805H271JDGACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0805H271JDGACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0805H271JDGACTU fall under?
The C0805H271JDGACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C0805H271JDGACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0805H271JDGACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C0805H271JDGACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0805H271JDGACTU have stock available?
Authorised distributors including Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for C0805H271JDGACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0805H271JDGACTU often in real-time on the comparison pages.
What if I can't find stock of C0805H271JDGACTU?
You can fill out our help required form which you can use to request a quote for C0805H271JDGACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.