Status: | Unknown |
---|---|
Series: | C Series KEMET |
RoHS: | Unknown |
Prices starting from US$0.0240
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0274
|
5,525
in stock
|
Buy Now | |
TTI Europe
from US$0.0240
|
270,000
in stock
|
Buy Now | |
element14
from US$0.0419
|
152,057
in stock
|
Buy Now | |
Avnet America
from US$0.0245
|
140,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
110,893
in stock
|
Buy Now | |
Farnell
from US$0.0498
|
110,893
in stock
|
Buy Now | |
RS Americas
from US$0.11
|
4,915
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0346
|
3,400
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
1,812
in stock
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 10V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X5R |
Product Range | C Series KEMET |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 10% |
CAP, 4.7µF, 10V, 10%, X5R, 0805 | element14 |
Multilayer Ceramic Capacitor, 4.7 uF, 10 V, ± 10%, X5R, 0805 [2012 Metric] | Avnet America |
Multilayer Ceramic Capacitor, C Series, 4.7 - F, - 10%, X5R, 10 V, 0805 [2012 Metric] Rohs Compliant: Yes |Kemet C0805C475K8PACTU | Newark Electronics |
0805 X5R ceramic capacitor,4.7uF 10V | RS |
Capacitor, Ceramic, Cap, 4.70uF, Tol 10%, SMT, 10V, High Cap | KEMET C0805C475K8PACTU | RS Americas |
Capacitor: ceramic | Transfer Multisort Elektronik |
KEMET Ceramic Capacitor 4.7uF, 10VDC, 0805, ± | Distrelec |
Where can I find additional details, specifications and documents for a C0805C475K8PACTU?
Additional datasheets, footprints and schematics for C0805C475K8PACTU are listed on our Part Details page. You can also find images and similar parts to C0805C475K8PACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0805C475K8PACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0805C475K8PACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0805C475K8PACTU fall under?
The C0805C475K8PACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C0805C475K8PACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0805C475K8PACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C0805C475K8PACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0805C475K8PACTU have stock available?
Authorised distributors including TTI Europe, element14, Avnet America, Newark Electronics and Farnell have stock available or on a lead time for C0805C475K8PACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0805C475K8PACTU often in real-time on the comparison pages.
What if I can't find stock of C0805C475K8PACTU?
You can fill out our help required form which you can use to request a quote for C0805C475K8PACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.