Status: | Unknown |
---|---|
Series: | C Series KEMET |
RoHS: | Unknown |
Capacitance | 330pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | C0G / NP0 |
Product Range | C Series KEMET |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
CAP, 330PF, 50V, 10%, C0G/NP0, 0805 | element14 |
Cap, Mlcc, C0G, 330Pf, 50V, 0805 | Newark Electronics |
Multilayer Ceramic Capacitor, 330 pF, 50 V, ± 10%, C0G (NP0), 0805 [2012 Metric] | Avnet America |
KEMET Ceramic Capacitor 330pF, 50V, 0805, ± | Distrelec |
Where can I find additional details, specifications and documents for a C0805C331K5GACTU?
Additional datasheets, footprints and schematics for C0805C331K5GACTU are listed on our Part Details page. You can also find images and similar parts to C0805C331K5GACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0805C331K5GACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0805C331K5GACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0805C331K5GACTU fall under?
The C0805C331K5GACTU is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to C0805C331K5GACTU when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0805C331K5GACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C0805C331K5GACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0805C331K5GACTU have stock available?
Authorised distributors including element14, Farnell, TTI Europe, Newark Electronics and Avnet America have stock available or on a lead time for C0805C331K5GACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0805C331K5GACTU often in real-time on the comparison pages.
What if I can't find stock of C0805C331K5GACTU?
You can fill out our help required form which you can use to request a quote for C0805C331K5GACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.