Status: | Unknown |
---|---|
Series: | C Series KEMET |
RoHS: | Unknown |
Prices starting from US$0.0042
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0075
|
57,625
in stock
|
Buy Now | |
TTI Europe
from US$0.0042
|
1,064,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0120
|
57,926
in stock
|
Buy Now | |
element14
from US$0.0125
|
57,926
in stock
|
Buy Now | |
Farnell
from US$0.0098
|
57,926
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0055
|
36,000
in stock
|
Buy Now | |
Avnet America
from US$0.0065
|
12,000
in stock
|
Buy Now | |
RS Americas
from US$0.0060
|
9,545
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0076
|
6,300
in stock
|
Buy Now | |
Distrelec
from US$0.0107
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 2200pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | C Series KEMET |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 10% |
Multilayer Ceramic Capacitor, C Series, 2200 Pf, - 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant: Yes |Kemet C0805C222K5RACTU | Newark Electronics |
CAP, 2200PF, 50V, 10%, X7R, 0805 | element14 |
0805 X7R ceramic capacitor,2.2nF 50V | RS |
Multilayer Ceramic Capacitor, 2200 pF, 50 V, ± 10%, X7R, 0805 [2012 Metric] | Avnet America |
Capacitor, Ceramic, Cap, 2200pF, Tol 10%, SMT, 50V, X7R | KEMET C0805C222K5RACTU | RS Americas |
Capacitor: ceramic | Transfer Multisort Elektronik |
KEMET Ceramic Capacitor 2.2nF, 50VDC, 0805, ± | Distrelec |
Cap Ceramic 0.0022uF 50V X7R 10% SMD 0805 125?C Paper T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a C0805C222K5RACTU?
Additional datasheets, footprints and schematics for C0805C222K5RACTU are listed on our Part Details page. You can also find images and similar parts to C0805C222K5RACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0805C222K5RACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0805C222K5RACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0805C222K5RACTU fall under?
The C0805C222K5RACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C0805C222K5RACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0805C222K5RACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C0805C222K5RACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0805C222K5RACTU have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for C0805C222K5RACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0805C222K5RACTU often in real-time on the comparison pages.
What if I can't find stock of C0805C222K5RACTU?
You can fill out our help required form which you can use to request a quote for C0805C222K5RACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.