Status: | Unknown |
---|---|
Series: | C Series KEMET |
RoHS: | Unknown |
Prices starting from US$0.0280
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
TTI Europe
from US$0.0332
|
28,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0280
|
4,679
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
42
in stock
|
Buy Now | |
element14
from US$0.07
|
-
|
Buy Now |
Capacitance | 220pF |
---|---|
Voltage Rating | 200V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | C Series KEMET |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 220 pF, 200 V, ± 5%, C0G (NP0), 0805 [2012 Metric] | Avnet America |
Ceramic Capacitor 220Pf 200V, C0G, 5%, 0805 | Newark Electronics |
CAP, 220PF, 200V, 5%, C0G/NP0, 0805 | element14 |
Where can I find additional details, specifications and documents for a C0805C221J2GACTU?
Additional datasheets, footprints and schematics for C0805C221J2GACTU are listed on our Part Details page. You can also find images and similar parts to C0805C221J2GACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0805C221J2GACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0805C221J2GACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0805C221J2GACTU fall under?
The C0805C221J2GACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C0805C221J2GACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0805C221J2GACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C0805C221J2GACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0805C221J2GACTU have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Avnet America, Newark Electronics and element14 have stock available or on a lead time for C0805C221J2GACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0805C221J2GACTU often in real-time on the comparison pages.
What if I can't find stock of C0805C221J2GACTU?
You can fill out our help required form which you can use to request a quote for C0805C221J2GACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.