C0805C151J5GACTU

Electronic & Electrical Components

> Capacitors

> Ceramic Capacitors

distributor space
Organise Price Comparison Results by
Distributor Statistics for C0805C151J5GACTU
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for C0805C151J5GACTU
Series Information for C0805C151J5GACTU - KEMET

Features

  • feature
    Available capacitance tolerances of u00b10.10 pF, u00b10.25 pF, u00b10.5 pF, u00b11%, u00b12%, u00b15%, u00b110%, and u00b120%
  • feature
    Capacitance offerings ranging from 0.5 pF up to 0.47 u03bcF
  • feature
    DC voltage ratings of 10 V, 16 V, 25 V, 50 V, 100 V, 200 V, and 250 V
  • feature
    EIA 0201, 0402, 0603, 0805, 1206, 1210, 1808, 1812, 1825, 2220, and 2225 case sizes
  • feature
    Extremely low ESR and ESL
  • feature
    High thermal stability -
  • feature
    Lead (Pb)-free, RoHS, and REACH compliant
  • feature
    No piezoelectric noise
  • feature
    u221255u00b0C to +125u00b0C operating temperature range

Description

CAP 150PF 50V 5% C0G 0805 REEL

KEMET’s C0G dielectric features a 125°C maximum operating temperature and is considered “stable.” The Electronics Components, Assemblies & Materials Association (EIA) characterizes C0G dielectric as a Class I material. Components of this classification are temperature compensating and are suited for resonant circuit applications or those where Q and stability of capacitance characteristics are required. C0G exhibits no change in capacitance with respect to time and voltage and boasts a negligible change in capacitance with reference to ambient temperature. Capacitance change is limited to ±30 ppm/ºC from −55°C to +125°C.

Specifications

Capacitance:
150pF
Voltage Rating:
50V
Ceramic Capacitor Case:
0805 [2012 Metric]
Capacitance Tolerance:
± 5%
Dielectric Characteristic:
C0G / NP0
Product Range:
C Series KEMET
Operating Temperature Min:
-55°C
Operating Temperature Max:
125°C
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (15-Jan-2018)
Capacitance Tolerance ±:
± 5%

Alternate Descriptions

Avnet America
Cap Ceramic 150pF 50V C0G 5% SMD 0805 125°C Paper T/R
Allied Electronics, Inc
Capacitor;Ceramic;Cap;150.pF;Tol+5%;SMT;Vol-Rtg 50V;C0G;TR
Distrelec
.0122