Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C07826-000,
8-1201892-7 |
Shield Material | Tin-Plated Copper |
---|---|
Jacket Color | Black |
Conductor Material | Silver-Plated High Strength Copper |
Wire Size | 24AWG, .2047mm² |
Overall Outside Diameter | .149in, 3.78mm |
Wire Diameter | .64mm, .025in |
Cable Dielectric Diameter | .054in, 1.37mm |
Impedance | 100Ω |
Capacitance | 13.5pF/ft |
Dielectric Material | Rayfoam H |
Product Type | Cable |
Cable Style | Twisted Pair |
Product Classification | Cable - Coaxial |
Cable Type | Cheminax |
Velocity of Propagation | 76% |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
100 OHM, AWG 24, 19 STRANDS OF AWG 36 FLEXIBLE, TWIN COND. | Avnet America |
Multi-Conductor Cables 0024A0024-0 | Sager |
Where can I find additional details, specifications and documents for a C07826-000?
Additional datasheets, footprints and schematics for C07826-000 are listed on our Part Details page. You can also find images and similar parts to C07826-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C07826-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C07826-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C07826-000 fall under?
The C07826-000 is listed under Wire & Cable > High Speed Digital & Data Cable.
Can I view similar or alternative parts?
You can view similar parts to C07826-000 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C07826-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C07826-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C07826-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for C07826-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C07826-000 often in real-time on the comparison pages.
What if I can't find stock of C07826-000?
You can fill out our help required form which you can use to request a quote for C07826-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.