C0603X105J9RACTU Capacitors by KEMET

CAP 1µF 6.3V 5% X7R 0603 REEL

Status: Unknown
Series: X Series FT-CAP
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.05

Distributor Stock
Logo for Farnell
Farnell
from US$0.12
17,069
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.14
17,069
in stock
Buy Now
Logo for element14
element14
from US$0.13
17,069
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.05
200
in stock
Buy Now

Specifications

Capacitance 1µF
Voltage Rating 6.3V
Ceramic Capacitor Case 0603 [1608 Metric]
Capacitance Tolerance ± 5%
Dielectric Characteristic X7R
Product Range X Series FT-CAP
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Cap, 1Μf, 6.3V, 5%, X7R, 0603, Reel | Newark Electronics
CAP, 1µF, 6.3V, 5%, X7R, 0603, REEL | element14
Capacitor: ceramic | Transfer Multisort Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C0603X105J9RACTU?

Additional datasheets, footprints and schematics for C0603X105J9RACTU are listed on our Part Details page. You can also find images and similar parts to C0603X105J9RACTU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C0603X105J9RACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0603X105J9RACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C0603X105J9RACTU fall under?

The C0603X105J9RACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to C0603X105J9RACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C0603X105J9RACTU you can contact the distributor directly for product support, shipping queries etc.

Is the C0603X105J9RACTU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C0603X105J9RACTU have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for C0603X105J9RACTU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C0603X105J9RACTU often in real-time on the comparison pages.

What if I can't find stock of C0603X105J9RACTU?

You can fill out our help required form which you can use to request a quote for C0603X105J9RACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay