Status: | Unknown |
---|---|
Series: | C Series KEMET |
RoHS: | Unknown |
Prices starting from US$0.0032
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.0076 |
26,000
|
Buy Now | |
TTI Europe | US$0.0057 |
688,000
|
Buy Now | |
element14 | US$0.0096 |
116,073
|
Buy Now | |
Newark Electronics | US$0.0140 |
115,874
|
Buy Now | |
Farnell | US$0.0088 |
115,874
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0058 |
4,200
|
Buy Now | |
Avnet America | US$0.0069 |
4,000
|
Buy Now | |
Distrelec | US$0.0216 |
2,675
|
Buy Now | |
Chip One Stop | US$0.0032 |
23
|
Buy Now | |
RS Americas | US$0.0060 |
-
|
Buy Now |
Capacitance | 3300pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | C Series KEMET |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 10% |
CAP, 3300PF, 50V, 10%, X7R, 0603 | element14 |
Multilayer Ceramic Capacitor, C Series, 3300 Pf, - 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant: Yes |Kemet C0603C332K5RACTU | Newark Electronics |
0603 X7R ceramic capacitor, 50V 3.3nF | RS |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 3300 pF, 50 V, ± 10%, X7R, 0603 [1608 Metric] | Avnet America |
KEMET Ceramic Capacitor 3.3nF, 50VDC, 0603, ± | Distrelec |
Capacitor | RS Americas |
Where can I find additional details, specifications and documents for a C0603C332K5RACTU?
Additional datasheets, footprints and schematics for C0603C332K5RACTU are listed on our Part Details page. You can also find images and similar parts to C0603C332K5RACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0603C332K5RACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0603C332K5RACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0603C332K5RACTU fall under?
The C0603C332K5RACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C0603C332K5RACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0603C332K5RACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C0603C332K5RACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0603C332K5RACTU have stock available?
Authorised distributors including TTI Europe, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for C0603C332K5RACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0603C332K5RACTU often in real-time on the comparison pages.
What if I can't find stock of C0603C332K5RACTU?
You can fill out our help required form which you can use to request a quote for C0603C332K5RACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.