C0603C181F5GACTU

Electronic & Electrical Components

> Capacitors

> Ceramic Capacitors

distributor space
Organise Price Comparison Results by
Distributor Statistics for C0603C181F5GACTU
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for C0603C181F5GACTU
Series Information for C0603C181F5GACTU - KEMET

Features

  • feature
    AECu2013Q200 automotive qualified
  • feature
    Capacitance offerings ranging from 0.5 pF up to 0.47 u03bcF -
  • feature
    DC voltage ratings of 10 V, 16 V, 25 V, 50 V, 100 V, 200 V and 250 V
  • feature
    EIA 0402, 0603, 0805, 1206, 1210, 1812, and 2220 case sizes
  • feature
    Lead (Pb)-Free, RoHS and REACH compliant
  • feature
    u221255u00b0C to +125u00b0C operating temperature range
C0603C181F5GACTU image
ROHS Compliant

Description

CAP 180PF 50V 1% C0G/NP0 0603

KEMET’s Automotive Grade Series surface mount capacitors in C0G dielectric are suited for a variety of applications requiring proven, reliable performance in harsh environments. Whether under-hood or in-cabin, these devices emphasize the vital and robust nature of capacitors required for mission and safety critical automotive circuits. Stricter testing protocol and inspection criteria have been established for automotive grade products in recognition of potentially harsh environmental conditions. KEMET automotive grade series capacitors meet the demanding Automotive Electronics Council's AEC–Q200 qualification requirements C0G dielectric features a 125°C maximum operating temperature and is considered “stable.” The Electronics Industries Alliance (EIA) characterizes C0G dielectric as a Class I material. Components of this classification are temperature compensating and are suited for resonant circuit applications or those where Q and stability of capacitance characteristics are required. C0G exhibits no change in capacitance with respect to time and voltage and boasts a negligible change in capacitance with reference to ambient temperature. Capacitance change is limited to ±30 ppm/ ºC from −55°C to +125°C.

Specifications

Capacitance:
180pF
Voltage Rating:
50V
Ceramic Capacitor Case:
0603 [1608 Metric]
Capacitance Tolerance:
± 1%
Dielectric Characteristic:
C0G / NP0
Product Range:
C Series KEMET
Operating Temperature Min:
-55°C
Operating Temperature Max:
125°C
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (15-Jan-2018)

Alternate Descriptions

Avnet America
Cap Ceramic 180pF 50V C0G 1% SMD 0603 125°C Paper T/R