Status: | Unknown |
---|---|
Series: | AEC-Q200 C Series |
RoHS: | Unknown |
Prices starting from US$0.0486
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
10,939
in stock
|
Buy Now | |
Rapid Electronics
from US$0.05
|
17,190,000
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
17,190,000
in stock
|
Buy Now | |
Avnet America
from US$0.0486
|
3,870,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
10,939
in stock
|
Buy Now | |
element14
from US$0.08
|
10,939
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 15000pF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AEC-Q200 C Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MLCC-SMD/SMT 100V 0.015uF X7R 0603 10% AEC-Q200 | Rapid Electronics |
KEMET MLCC 100V 10% X7R TC 15nF SMD 0603 | Distrelec |
Multi-Layer Ceramic Capacitor 0.015uF 10% 100VDC 0603 T/R | Avnet America |
Cap, 0.015Μf, 100V, 10%, X7R, 0603 | Newark Electronics |
CAP, 0.015µF, 100V, 10%, X7R, 0603 | element14 |
Multilayer Ceramic Capacitor, 0.015 uF, 100 V, ± 10%, X7R, 0603 [1608 Metric] | Avnet Asia |
Multilayer Ceramic Capacitor, 0.015 uF, 100 V, � 10%, X7R, 0603 [1608 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a C0603C153K1RACAUTO?
Additional datasheets, footprints and schematics for C0603C153K1RACAUTO are listed on our Part Details page. You can also find images and similar parts to C0603C153K1RACAUTO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0603C153K1RACAUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0603C153K1RACAUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0603C153K1RACAUTO fall under?
The C0603C153K1RACAUTO is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C0603C153K1RACAUTO when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0603C153K1RACAUTO you can contact the distributor directly for product support, shipping queries etc.
Is the C0603C153K1RACAUTO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0603C153K1RACAUTO have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Avnet America, Newark Electronics and element14 have stock available or on a lead time for C0603C153K1RACAUTO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0603C153K1RACAUTO often in real-time on the comparison pages.
What if I can't find stock of C0603C153K1RACAUTO?
You can fill out our help required form which you can use to request a quote for C0603C153K1RACAUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.