C0603C109C5GACTU Capacitors by KEMET

CAP 1PF 50V C0G/NP0 0603

Status: Unknown
Series: C Series KEMET
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0139

Distributor Stock
Logo for RS
RS
from US$0.0435
5,550
in stock
Buy Now
Logo for element14
element14
from US$0.0139
11,070
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.0146
11,070
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0160
4,000
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0142
4,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.07
3,934
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.0144
2,198
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.0319
884
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.07
-
Buy Now

Specifications

Capacitance 1pF
Voltage Rating 50V
Ceramic Capacitor Case 0603 [1608 Metric]
Capacitance Tolerance ± 0.25pF
Dielectric Characteristic C0G / NP0
Product Range C Series KEMET
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

CAP, 1PF, 50V, C0G/NP0, 0603 | element14
0603 C0G ceramic capacitor, 50V 1pF | RS
Capacitor Ceramic 1Pf 50V, C0G/Np0, 0.25Pf, 0603, Full Reel | Newark Electronics
Capacitor: ceramic | Transfer Multisort Elektronik
KEMET Ceramic Capacitor 1pF, 50VDC, 0603, ± | Distrelec
Multilayer Ceramic Capacitor, 1 pF, 50 V, ± 0.25pF, C0G (NP0), 0603 [1608 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C0603C109C5GACTU?

Additional datasheets, footprints and schematics for C0603C109C5GACTU are listed on our Part Details page. You can also find images and similar parts to C0603C109C5GACTU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C0603C109C5GACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0603C109C5GACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C0603C109C5GACTU fall under?

The C0603C109C5GACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to C0603C109C5GACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C0603C109C5GACTU you can contact the distributor directly for product support, shipping queries etc.

Is the C0603C109C5GACTU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C0603C109C5GACTU have stock available?

Authorised distributors including element14, Farnell, RS, Newark Electronics and TTI Europe have stock available or on a lead time for C0603C109C5GACTU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C0603C109C5GACTU often in real-time on the comparison pages.

What if I can't find stock of C0603C109C5GACTU?

You can fill out our help required form which you can use to request a quote for C0603C109C5GACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay