Status: | Unknown |
---|---|
Series: | AEC-Q200 C Series |
RoHS: | Unknown |
Prices starting from US$0.0097
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0324
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0200
|
2,580,000
in stock
|
Buy Now | |
element14
from US$0.0176
|
2,580,000
in stock
|
Buy Now | |
Farnell
from US$0.0164
|
2,580,000
in stock
|
Buy Now | |
Avnet America
from US$0.0135
|
2,361,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0115
|
596,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0169
|
436,000
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
436,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.06
|
140,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0102
|
70,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0154
|
9,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.0097
|
6,451
in stock
|
Buy Now | |
CoreStaff
from US$0.0120
|
27
in stock
|
Buy Now | |
Avnet Abacus
-
|
804,000
in stock
|
Buy Now | |
Rutronik
from US$0.0101
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AEC-Q200 C Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mlcc Cap, Aec-Q200, X7R, 0.1Uf, 0603/Reel | Newark Electronics |
CAP, 0.1µF, 50V, 10%, X7R, 0603, REEL | element14 |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, ± 10%, X7R, 0603 [1608 Metric] | Avnet America |
MLCC-SMD/SMT 50V 0.1uF X7R 0603 10% AEC-Q200 | Rapid Electronics |
KEMET MLCC 50V 10% X7R TC 100nF SMD 0603 | Distrelec |
SMD MLC Capacitor 100nF 50V 10% X7R 0603 | Schukat Electronic |
Capacitor: ceramic | Transfer Multisort Elektronik |
Ceramic Capacitor 0603 0.1uF 50V X7R | RS |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, � 10%, X7R, 0603 [1608 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a C0603C104K5RACAUTO?
Additional datasheets, footprints and schematics for C0603C104K5RACAUTO are listed on our Part Details page. You can also find images and similar parts to C0603C104K5RACAUTO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0603C104K5RACAUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0603C104K5RACAUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0603C104K5RACAUTO fall under?
The C0603C104K5RACAUTO is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C0603C104K5RACAUTO when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0603C104K5RACAUTO you can contact the distributor directly for product support, shipping queries etc.
Is the C0603C104K5RACAUTO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0603C104K5RACAUTO have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for C0603C104K5RACAUTO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0603C104K5RACAUTO often in real-time on the comparison pages.
What if I can't find stock of C0603C104K5RACAUTO?
You can fill out our help required form which you can use to request a quote for C0603C104K5RACAUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.