Status: | Unknown |
---|---|
Series: | ESD Rated Series |
RoHS: | Unknown |
Prices starting from US$0.0293
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
350
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
4,000
in stock
|
Buy Now | |
element14
from US$0.06
|
4,000
in stock
|
Buy Now | |
Farnell
from US$0.06
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0293
|
100
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1000pF |
---|---|
Voltage Rating | 200V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | ESD Rated Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Cap, Aec-Q200, 1000Pf, 200V, Mlcc, 0603 Rohs Compliant: Yes |Kemet C0603C102J2GECAUTO | Newark Electronics |
CAP, AEC-Q200, 1000PF, 200V, MLCC, 0603 | element14 |
SMD MLCC ESD 0603 1nF 200V COG 5% | RS |
Capacitor: ceramic | Transfer Multisort Elektronik |
Cap Cer 0603 1nF 200V C0G +/-5% 4K 7" Reel | KEMET C0603C102J2GECAUTO | RS Americas |
Multilayer Ceramic Capacitor, 1000 pF, 200 V, � 5%, C0G (NP0), 0603 [1608 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a C0603C102J2GECAUTO?
Additional datasheets, footprints and schematics for C0603C102J2GECAUTO are listed on our Part Details page. You can also find images and similar parts to C0603C102J2GECAUTO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0603C102J2GECAUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0603C102J2GECAUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0603C102J2GECAUTO fall under?
The C0603C102J2GECAUTO is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C0603C102J2GECAUTO when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0603C102J2GECAUTO you can contact the distributor directly for product support, shipping queries etc.
Is the C0603C102J2GECAUTO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0603C102J2GECAUTO have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for C0603C102J2GECAUTO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0603C102J2GECAUTO often in real-time on the comparison pages.
What if I can't find stock of C0603C102J2GECAUTO?
You can fill out our help required form which you can use to request a quote for C0603C102J2GECAUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.