Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C05457-000,
3-1202128-3 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Shrink Ratio | 2:1 |
---|---|
Material | Crosslinked Polyolefin |
Color | Black |
Expanded Inside Diameter (Min) | 9.3mm, .366in |
Recovered Inside Diameter (Max) | 4.5mm, .177in |
Recovered Wall Thickness (Nominal) | .022in, .56mm |
Product Source | UK, US |
Packaging Method | Flat Spool |
Wall Type | Single |
Operating Temperature Range | -30 – 125°C |
Resistant To | Wrinkling, Strain |
Shrink Temperature (Min) | 70°C |
Fluid Resistance | None |
Flammability | Highly Flame-Resistant |
Where can I find additional details, specifications and documents for a C05457-000?
Additional datasheets, footprints and schematics for C05457-000 are listed on our Part Details page. You can also find images and similar parts to C05457-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C05457-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C05457-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C05457-000 fall under?
The C05457-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to C05457-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C05457-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C05457-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C05457-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for C05457-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C05457-000 often in real-time on the comparison pages.
What if I can't find stock of C05457-000?
You can fill out our help required form which you can use to request a quote for C05457-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.