C052T102K2X5CS Capacitors by KEMET

CAP MLCC X7R 1000PF 200V RADIAL

Status: Unknown
Series: CKR05 Series MIL-PRF-39014
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.17

Distributor Stock
Logo for Farnell
Farnell
from US$1.63
24
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.17
24
in stock
Buy Now
Logo for element14
element14
from US$1.18
24
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1000pF
Voltage Rating 200V
Product Range CKR05 Series MIL-PRF-39014
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Dielectric Characteristic X7R

Alternative Descriptions

Cap, Mlcc, X7R, 1000Pf, 200V, Radial | Newark Electronics
Multilayer Ceramic Capacitor, 1000 pF, 200 V, � 10%, BX, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C052T102K2X5CS?

Additional datasheets, footprints and schematics for C052T102K2X5CS are listed on our Part Details page. You can also find images and similar parts to C052T102K2X5CS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C052T102K2X5CS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C052T102K2X5CS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C052T102K2X5CS fall under?

The C052T102K2X5CS is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to C052T102K2X5CS when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C052T102K2X5CS you can contact the distributor directly for product support, shipping queries etc.

Is the C052T102K2X5CS RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C052T102K2X5CS have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for C052T102K2X5CS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C052T102K2X5CS often in real-time on the comparison pages.

What if I can't find stock of C052T102K2X5CS?

You can fill out our help required form which you can use to request a quote for C052T102K2X5CS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay