Status: | Unknown |
---|---|
Series: | CKR05 Series MIL-PRF-39014 |
RoHS: | Unknown |
Capacitance | 1000pF |
---|---|
Voltage Rating | 200V |
Product Range | CKR05 Series MIL-PRF-39014 |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Cap Ceramic 0.001uF 200V X7R 10% Radial 5.08mm (0.1%FR) 125°C Bulk | Avnet America |
Cap, Mlcc, X7R, 1000Pf, 200V, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a C052T102K2X5CP?
Additional datasheets, footprints and schematics for C052T102K2X5CP are listed on our Part Details page. You can also find images and similar parts to C052T102K2X5CP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C052T102K2X5CP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C052T102K2X5CP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C052T102K2X5CP fall under?
The C052T102K2X5CP is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C052T102K2X5CP when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C052T102K2X5CP you can contact the distributor directly for product support, shipping queries etc.
Is the C052T102K2X5CP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C052T102K2X5CP have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for C052T102K2X5CP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C052T102K2X5CP often in real-time on the comparison pages.
What if I can't find stock of C052T102K2X5CP?
You can fill out our help required form which you can use to request a quote for C052T102K2X5CP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.