C052K104K5X5CA Capacitors by KEMET

CERAMIC CAPACITOR 0.1UF 50V X7R 10% RADIAL

Status: Unknown
Series: CK05 Series MIL-C-11015/19
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.31

Distributor Stock
Logo for Farnell
Farnell
from US$0.45
370
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.36
370
in stock
Buy Now
Logo for element14
element14
from US$0.56
370
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.38
-
Buy Now
Logo for Distrelec
Distrelec
from US$0.31
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 0.1µF
Voltage Rating 50V
Product Range CK05 Series MIL-C-11015/19
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Dielectric Characteristic X7R

Alternative Descriptions

Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Radial | Newark Electronics
Capacitor Ceramic 0.1uF 50V X7R 10% Through Hole 5.08mm Radial Leaded 125°C Bulk | Avnet America
KEMET MLCC 50V 10% X7R TC 100nF THT | Distrelec
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, � 10%, X7R, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C052K104K5X5CA?

Additional datasheets, footprints and schematics for C052K104K5X5CA are listed on our Part Details page. You can also find images and similar parts to C052K104K5X5CA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C052K104K5X5CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C052K104K5X5CA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C052K104K5X5CA fall under?

The C052K104K5X5CA is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to C052K104K5X5CA when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C052K104K5X5CA you can contact the distributor directly for product support, shipping queries etc.

Is the C052K104K5X5CA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C052K104K5X5CA have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Distrelec have stock available or on a lead time for C052K104K5X5CA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C052K104K5X5CA often in real-time on the comparison pages.

What if I can't find stock of C052K104K5X5CA?

You can fill out our help required form which you can use to request a quote for C052K104K5X5CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay