C052H104K5G5GAT500 Capacitors by KEMET

CAP MLCC C0G 0.1UF 50V RADIAL

Status: Unknown
Series: C052H Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.12

Distributor Stock
Logo for Farnell
Farnell
from US$6.39
No stock
Buy Now
Logo for element14
element14
from US$5.12
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Capacitance 0.1µF
Voltage Rating 50V
Product Range C052H Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Dielectric Characteristic C0G / NP0
Lead Spacing 5.08mm

Alternative Descriptions

CAP, MLCC, C0G, 0.1UF, 50V, RADIAL | element14
Cap, Mlcc, C0G, 0.1Uf, 50V, Radial | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C052H104K5G5GAT500?

Additional datasheets, footprints and schematics for C052H104K5G5GAT500 are listed on our Part Details page. You can also find images and similar parts to C052H104K5G5GAT500 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C052H104K5G5GAT500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C052H104K5G5GAT500 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C052H104K5G5GAT500 fall under?

The C052H104K5G5GAT500 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to C052H104K5G5GAT500 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C052H104K5G5GAT500 you can contact the distributor directly for product support, shipping queries etc.

Is the C052H104K5G5GAT500 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C052H104K5G5GAT500 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for C052H104K5G5GAT500.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C052H104K5G5GAT500 often in real-time on the comparison pages.

What if I can't find stock of C052H104K5G5GAT500?

You can fill out our help required form which you can use to request a quote for C052H104K5G5GAT500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay