Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C04773-000,
8-1202074-3 |
Adapter Entry Size | 12 |
---|---|
Material | Corrosion Resisting Steel |
Adapter Plating Material | Passivated per SAE AMS-QQ-P-35 or MIL-S-5002 |
TE Adapter Code | 40 |
Cable Entry Diameter | .01 – .75in, .2 – 19.1mm |
Cable Diameter Range | .375 – .6in, 9.5 – 15.2mm |
Connector Detail Specification Number | D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46, D38999/40 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,W |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Style | Tinel-Lock Adapter |
Adapter Angle | 45 |
Connector Shell Size | 25, J |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Termination Device Included | TR12AI |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -85 – 500°F, -65 – 260°C |
Salt Spray Resistance | 1000Hr |
Circular Mil Spec Strain Reliefs&adapters Adptr |Raychem Te Connectivity C04773-000 | Newark Electronics |
Connector Accessories Tinel Lock Adapter and Ring 45° Angle Stainless Steel Passivized Entry Size 12 | Avnet America |
TE Connectivity Circular MIL Spec Strain Reliefs & Adapters ADPTR RING SZ24 SS 45DEG TINEL-LOCK | Distrelec |
Where can I find additional details, specifications and documents for a C04773-000?
Additional datasheets, footprints and schematics for C04773-000 are listed on our Part Details page. You can also find images and similar parts to C04773-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C04773-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C04773-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C04773-000 fall under?
The C04773-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to C04773-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C04773-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C04773-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C04773-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Distrelec have stock available or on a lead time for C04773-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C04773-000 often in real-time on the comparison pages.
What if I can't find stock of C04773-000?
You can fill out our help required form which you can use to request a quote for C04773-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.